Amphenol RF connector,rf coaxial,mhv(high voltage)str plug,std clamp,for rg55,58,141,142 29100

Description
MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
Description
MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,mhv(high voltage)str plug,std clamp,for rg55,58,141,142 - 70142985 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mhv(high voltage)str plug,std clamp,for rg55,58,141,142
70142985
connector,rf coaxial,mhv(high voltage)str plug,std clamp,for rg55,58,141,142 70142985
MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.

MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination
Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz.
Brass plated body and contact.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142985
Product Name connector,rf coaxial,mhv(high voltage)str plug,std clamp,for rg55,58,141,142
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details