Amphenol RF Coaxial Cable Assemblies 285101-06-24.00

Description
RF Cable Assembly 1.0-2.3 Straight Plug
Request a Quote Datasheet
Description
RF Cable Assembly 1.0-2.3 Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
285101-06-24.00
Coaxial Cable Assemblies 285101-06-24.00
RF Cable Assembly 1.0-2.3 Straight Plug

RF Cable Assembly 1.0-2.3 Straight Plug

Buy Now
Coaxial Cables (RF) - 285101-06-24.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
285101-06-24.00-ND
Coaxial Cables (RF) 285101-06-24.00-ND
"Cable Assembly Coaxial 1.0/2.3 to 1.0/2.3 Belden 8218 24.00"" (609.60mm)"

"Cable Assembly Coaxial 1.0/2.3 to 1.0/2.3 Belden 8218 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 285101-06-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
285101-06-24.00
RF Standard Cable Assembly 285101-06-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 285101-06-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
285101-06-24.00
RF Cable Assemblies 285101-06-24.00
RF Cable Assemblies 1.0/2.3 PLUG TO PLUG

RF Cable Assemblies 1.0/2.3 PLUG TO PLUG

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 285101-06-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
285101-06-24.00
Cable Assemblies - Coaxial Cables (RF) 285101-06-24.00
CBL ASSY 1.0/2.3 PLUG-PLUG 24"

CBL ASSY 1.0/2.3 PLUG-PLUG 24"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 285101-06-24.00 285101-06-24.00-ND 285101-06-24.00 285101-06-24.00 285101-06-24.00
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details