Amphenol RF Coaxial Cable Assemblies 285101-06-12.00

Description
RF Cable Assembly 1.0-2.3 Straight Plug
Request a Quote Datasheet
Description
RF Cable Assembly 1.0-2.3 Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
285101-06-12.00
Coaxial Cable Assemblies 285101-06-12.00
RF Cable Assembly 1.0-2.3 Straight Plug

RF Cable Assembly 1.0-2.3 Straight Plug

Buy Now
Coaxial Cables (RF) - 285101-06-12.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
285101-06-12.00-ND
Coaxial Cables (RF) 285101-06-12.00-ND
"Cable Assembly Coaxial 1.0/2.3 to 1.0/2.3 Belden 8218 12.00"" (304.80mm)"

"Cable Assembly Coaxial 1.0/2.3 to 1.0/2.3 Belden 8218 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 285101-06-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
285101-06-12.00
RF Standard Cable Assembly 285101-06-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 285101-06-12.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
285101-06-12.00
Cable Assemblies - Coaxial Cables (RF) 285101-06-12.00
CBL ASSY 1.0/2.3 PLUG-PLUG 12"

CBL ASSY 1.0/2.3 PLUG-PLUG 12"

Supplier's Site
RF Cable Assemblies - 285101-06-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
285101-06-12.00
RF Cable Assemblies 285101-06-12.00
RF Cable Assemblies 1.0/2.3 PLUG TO PLUG

RF Cable Assemblies 1.0/2.3 PLUG TO PLUG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 285101-06-12.00 285101-06-12.00-ND 285101-06-12.00 285101-06-12.00 285101-06-12.00
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details