RF/COAXIAL, MHV JACK, STRAIGHT; Connector Type:MHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Clamp; Impedance:-; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1422 |
| Product Name | Rf/coaxial, Mhv Jack, Straight; Connector Type Amphenol Rf |
| Connector Type | MHV |