RF/COAXIAL, MHV PLUG, R/A, CLAMP; Connector Type:MHV Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
MHV Series Cable Plug Connector, Brass Plated Contact & Body, Clamp Termination, TFE Insulation
Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz.
Brass plated body and contact.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 51F3815 | 70142980 |
| Product Name | Rf/coaxial, Mhv Plug, R/a, Clamp; Connector Type Amphenol Rf | connector,rf coaxial,mhv(high voltage)rt angle plug,std clamp,rg59,62,140,210 |
| Connector Type | MHV |