RF/COAXIAL, MHV PLUG, STRAIGHT, CLAMP; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1421 |
| Product Name | Rf/coaxial, Mhv Plug, Straight, Clamp; Connector Type Amphenol Rf |
| Connector Type | MHV |