SSMA series are micro-miniature, precision connectors with excellent electrical performance DC to 26 GHz. The SSMA connector is a smaller version of the SMA connector and is widely used in microwave communications. The SSMA connector has stainless steel construction that provides mechanical ruggedness for high reliability in a compact size. SSMA connectors are available for both semi-rigid and flexible coaxial cables. These connectors conform to MIL-PRF-39012 and MIL-STD-348 requirements.
| SV Microwave, Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 2780-6009 |
| Connector Type | SSMA |