SV Microwave, Inc. 2750-6424

Description
SSMA series are micro-miniature, precision connectors with excellent electrical performance DC to 26 GHz. The SSMA connector is a smaller version of the SMA connector and is widely used in microwave communications. The SSMA connector has stainless steel construction that provides mechanical ruggedness for high reliability in a compact size. SSMA connectors are available for both semi-rigid and flexible coaxial cables. These connectors conform to MIL-PRF-39012 and MIL-STD-348 requirements.
Description
SSMA series are micro-miniature, precision connectors with excellent electrical performance DC to 26 GHz. The SSMA connector is a smaller version of the SMA connector and is widely used in microwave communications. The SSMA connector has stainless steel construction that provides mechanical ruggedness for high reliability in a compact size. SSMA connectors are available for both semi-rigid and flexible coaxial cables. These connectors conform to MIL-PRF-39012 and MIL-STD-348 requirements.

Suppliers

Company
Product
Description
Supplier Links
 - 2750-6424 - SV Microwave, Inc.
West Palm Beach, FL, USA
SSMA series are micro-miniature, precision connectors with excellent electrical performance DC to 26 GHz. The SSMA connector is a smaller version of the SMA connector and is widely used in microwave communications. The SSMA connector has stainless steel construction that provides mechanical ruggedness for high reliability in a compact size. SSMA connectors are available for both semi-rigid and flexible coaxial cables. These connectors conform to MIL-PRF-39012 and MIL-STD-348 requirements.

SSMA series are micro-miniature, precision connectors with excellent electrical performance DC to 26 GHz. The SSMA connector is a smaller version of the SMA connector and is widely used in microwave communications. The SSMA connector has stainless steel construction that provides mechanical ruggedness for high reliability in a compact size. SSMA connectors are available for both semi-rigid and flexible coaxial cables. These connectors conform to MIL-PRF-39012 and MIL-STD-348 requirements.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF and Microwave Connectors
Product Number 2750-6424
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type SMB
Mounting Panel Mount
View Details
3 suppliers