Amphenol Corporation Rf/coaxial, 7/16 Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 272151

Description
RF/COAXIAL, 7/16 JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:7.5GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, 7/16 JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:7.5GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, 7/16 Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6755 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, 7/16 Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6755
Rf/coaxial, 7/16 Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6755
RF/COAXIAL, 7/16 JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:7.5GHz RoHS Compliant: Yes

RF/COAXIAL, 7/16 JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:7.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 99H6755
Product Name Rf/coaxial, 7/16 Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Termination Crimp
View Details
Waveguide To Coax Adapters - NWCA-975-7F-R - kTB Solutions
Specs
Connector Type 7-16 Connector
Geometry Right Angle; Right angle
Frequency 0.760 to 1.150 GHz
View Details
Coaxial Adapters - 1243292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight; Straight
View Details