Amphenol RF RF Adapters - In Series 272135

Description
RF Adapters - In Series 7/16 STRAIGHT JACK TO JACK ADAPTER
Datasheet
Description
RF Adapters - In Series 7/16 STRAIGHT JACK TO JACK ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - 272135 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
272135
RF Adapters - In Series 272135
RF Adapters - In Series 7/16 STRAIGHT JACK TO JACK ADAPTER

RF Adapters - In Series 7/16 STRAIGHT JACK TO JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 272135
Product Name RF Adapters - In Series
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connector Launchers - 1052962-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 2826925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details