Amphenol Corporation RF Connectors / Coaxial Connectors 272108

Description
RF Connectors / Coaxial Connectors 7/16 CRIMP PLUG LMR 600
Datasheet
Description
RF Connectors / Coaxial Connectors 7/16 CRIMP PLUG LMR 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 272108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
272108
RF Connectors / Coaxial Connectors 272108
RF Connectors / Coaxial Connectors 7/16 CRIMP PLUG LMR 600

RF Connectors / Coaxial Connectors 7/16 CRIMP PLUG LMR 600

Buy Now Datasheet
Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6728 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6728
Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6728
RF/COAXIAL, 7/16 PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:7.5GHz RoHS Compliant: Yes

RF/COAXIAL, 7/16 PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-600; Contact Material:Brass; Frequency Max:7.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 272108 99H6728
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type BNC
Gender Female / Jack
Frequency 0.000 to 4.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Connector (RF) Assemblies - 1-1337582-1-ND - DigiKey
Specs
Connector Type MCX
Mounting Surface Mount
View Details
2 suppliers