Amphenol Corporation Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 272107

Description
RF/COAXIAL, 7/16 PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:7.5GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, 7/16 PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:7.5GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H6727 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H6727
Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H6727
RF/COAXIAL, 7/16 PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:7.5GHz RoHS Compliant: Yes

RF/COAXIAL, 7/16 PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:7/16 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:7.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 272107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
272107
RF Connectors / Coaxial Connectors 272107
RF Connectors / Coaxial Connectors 7/16 CRIMP PLUG LMR 400

RF Connectors / Coaxial Connectors 7/16 CRIMP PLUG LMR 400

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 99H6727 272107
Product Name Rf/coaxial, 7/16 Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Coaxial Adapters - 1766966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details