RF/COAXIAL, SMB PLUG, STRAIGHT, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 42F201 |
| Product Name | Rf/coaxial, Smb Plug, Straight, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMB |