"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"
MMCX Plug to MMCX Plug RG-178 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY MMCX PLUG TO PLUG 24"
RF Cable Assemblies MMCX R/A Plug to R/A Plug RG-178 24in
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2558-ND | 265104-08-24.00 | 265104-08-24.00 | 265104-08-24.00 | 265104-08-24.00 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |