Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MMCX Plug to MMCX Plug RG-178 Cable
"Cable Assembly Coaxial MMCX to MMCX RG-178 6.000"" (152.40mm)"
CBL ASSY MMCX PLUG TO PLUG 6"
RF Cable Assemblies MMCX R/A Plug to R/A Plug RG-178 Cble 6in
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 265104-08-06.00 | 265104-08-06.00 | ACX2556-ND | 265104-08-06.00 | 265104-08-06.00 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | ||
| Gender | Male-Male |