Amphenol RF RF Standard Cable Assembly 265103-08-36.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 265103-08-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
265103-08-36.00
RF Standard Cable Assembly 265103-08-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2549-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2549-ND
Coaxial Cables (RF) ACX2549-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178 36.00"" (914.40mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-178 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 265103-08-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
265103-08-36.00
Cable Assemblies 265103-08-36.00
MMCX Plug to MMCX Plug RG-178 Cable

MMCX Plug to MMCX Plug RG-178 Cable

Buy Now
RF Cable Assemblies - 265103-08-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
265103-08-36.00
RF Cable Assemblies 265103-08-36.00
RF Cable Assemblies MMCX R/A Plug to Str Plug RG-178 36in

RF Cable Assemblies MMCX R/A Plug to Str Plug RG-178 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 265103-08-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
265103-08-36.00
Cable Assemblies - Coaxial Cables (RF) 265103-08-36.00
CBL ASSY MMCX PLUG TO PLUG 36"

CBL ASSY MMCX PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 265103-08-36.00 ACX2549-ND 265103-08-36.00 265103-08-36.00 265103-08-36.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1116736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details