Amphenol RF Coaxial Cables (RF) 265103-08-24.00

Description
"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2548-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2548-ND
Coaxial Cables (RF) ACX2548-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 265103-08-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
265103-08-24.00
RF Standard Cable Assembly 265103-08-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 265103-08-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
265103-08-24.00
Cable Assemblies 265103-08-24.00
MMCX Plug to MMCX Plug RG-178 Cable

MMCX Plug to MMCX Plug RG-178 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 265103-08-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
265103-08-24.00
Cable Assemblies - Coaxial Cables (RF) 265103-08-24.00
CBL ASSY MMCX PLUG TO PLUG 24"

CBL ASSY MMCX PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 265103-08-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
265103-08-24.00
RF Cable Assemblies 265103-08-24.00
RF Cable Assemblies MMCX R/A Plug to Str Plug RG-178 24in

RF Cable Assemblies MMCX R/A Plug to Str Plug RG-178 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2548-ND 265103-08-24.00 265103-08-24.00 265103-08-24.00 265103-08-24.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details