Amphenol RF Cable Assemblies 265103-01-36.00

Description
MMCX Plug to MMCX Plug RG-316 Cable
Request a Quote Datasheet
Description
MMCX Plug to MMCX Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 265103-01-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
265103-01-36.00
Cable Assemblies 265103-01-36.00
MMCX Plug to MMCX Plug RG-316 Cable

MMCX Plug to MMCX Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 265103-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
265103-01-36.00
RF Standard Cable Assembly 265103-01-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2544-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2544-ND
Coaxial Cables (RF) ACX2544-ND
"Cable Assembly Coaxial MMCX to MMCX RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 265103-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
265103-01-36.00
RF Cable Assemblies 265103-01-36.00
RF Cable Assemblies MMCX R/A Plug to Str Plug RG-316 36in

RF Cable Assemblies MMCX R/A Plug to Str Plug RG-316 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 265103-01-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
265103-01-36.00
Cable Assemblies - Coaxial Cables (RF) 265103-01-36.00
CBL ASSY MMCX PLUG TO PLUG 36"

CBL ASSY MMCX PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 265103-01-36.00 265103-01-36.00 ACX2544-ND 265103-01-36.00 265103-01-36.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details