Amphenol RF Cable Assemblies 265101-08-72.00

Description
MMCX Plug to MMCX Plug RG-178 Cable
Request a Quote Datasheet
Description
MMCX Plug to MMCX Plug RG-178 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 265101-08-72.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
265101-08-72.00
Cable Assemblies 265101-08-72.00
MMCX Plug to MMCX Plug RG-178 Cable

MMCX Plug to MMCX Plug RG-178 Cable

Buy Now
Coaxial Cables (RF) - 265101-08-72.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
265101-08-72.00-ND
Coaxial Cables (RF) 265101-08-72.00-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial MMCX to MMCX RG-178 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 265101-08-72.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
265101-08-72.00
RF Standard Cable Assembly 265101-08-72.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 265101-08-72.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
265101-08-72.00
RF Cable Assemblies 265101-08-72.00
RF Cable Assemblies MMCX Str Plg - MMCX Str Plg 72in RG-178

RF Cable Assemblies MMCX Str Plg - MMCX Str Plg 72in RG-178

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 265101-08-72.00 265101-08-72.00-ND 265101-08-72.00 265101-08-72.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details