MMCX Plug to MMCX Plug RG-316 Cable
"Cable Assembly Coaxial MMCX to MMCX RG-316 6.000"" (152.40mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies MMCX Str Plug to Str Plug RG-316 Cble 6in
RF COAX CABLE, RG316, MMCX PLUG, 152MM; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes
CBL ASSY MMCX PLUG TO PLUG 6"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 265101-01-06.00 | ACX2369-ND | 265101-01-06.00 | 265101-01-06.00 | 61T6161 | 265101-01-06.00 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Coax Cable, Rg316, Mmcx Plug, 152Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | 0.5000 ft (1.52 dm) | ||
| Gender | Male-Male |