Amphenol RF Coaxial Cables (RF) 255110-01-06.00

Description
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2540-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2540-ND
Coaxial Cables (RF) ACX2540-ND
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 255110-01-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255110-01-06.00
Cable Assemblies 255110-01-06.00
MCX Plug to MCX Jack RG-316 Cable

MCX Plug to MCX Jack RG-316 Cable

Buy Now
RF Standard Cable Assembly - 255110-01-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255110-01-06.00
RF Standard Cable Assembly 255110-01-06.00
MCX STR crimp plug to MCX bulkhead crimp Jack using RG-316/U cable

MCX STR crimp plug to MCX bulkhead crimp Jack using RG-316/U cable

Supplier's Site Datasheet
RF Cable Assemblies - 255110-01-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255110-01-06.00
RF Cable Assemblies 255110-01-06.00
RF Cable Assemblies MCX St Plug - Blkhd Jack RG316/U 6in

RF Cable Assemblies MCX St Plug - Blkhd Jack RG316/U 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255110-01-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255110-01-06.00
Cable Assemblies - Coaxial Cables (RF) 255110-01-06.00
CBL ASSY MCX PLUG TO SCKT 6"

CBL ASSY MCX PLUG TO SCKT 6"

Supplier's Site
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf - 99R5571 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf
99R5571
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf 99R5571
COAXIAL CABLE ASSEMBLY, RG316, 6IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:BlackRoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG316, 6IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2540-ND 255110-01-06.00 255110-01-06.00 255110-01-06.00 255110-01-06.00 99R5571
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB11068F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details