Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
AMPHENOL CORPORATION
255104-08-M075 -- MCX CABLE
Amphenol Corporation
MCX Cable
255104-08-M075
Description
MCX Plug to MCX Plug RG-178 Cable
Request a Quote
Email Supplier
Description
MCX Plug to MCX Plug RG-178 Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Cable
255104-08-M075
MCX Cable
255104-08-M075
MCX Plug to MCX Plug RG-178 Cable
MCX Plug to MCX Plug RG-178 Cable
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
255104-08-M075
Product Name
MCX Cable
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Shenzhen QH Industrial Co., Ltd
Type-C To Type-C 90° Fast Charging Cable
Specs
Application
Power Cable
Gender
Male-Male
View Details
Beckhoff Automation LLC
ZK4800-8024-xxxx | Motor connection cable 2.5 mm² with M23 speedtec ® plug, drag-chain suitable
View Details
Strainsert
Standard Cable Assemblies
Bx4SM-BeN4(XX)-Bx6PM
Specs
Cable Length
10 to 100 ft (30.48 to 305 dm)
Connector Type
PT06A-10-6P
View Details
WAGO
System cable
706-3340/302-200
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
6.56 ft (20 dm)
View Details
3
suppliers