Amphenol RF Coaxial Cables (RF) 255104-03-48.00

Description
"Cable Assembly Coaxial MCX to MCX RG-316 DS 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 DS 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 255104-03-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
255104-03-48.00-ND
Coaxial Cables (RF) 255104-03-48.00-ND
"Cable Assembly Coaxial MCX to MCX RG-316 DS 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MCX to MCX RG-316 DS 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
MCX Cable - 255104-03-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Plug to MCX Plug RG-316 DS Cable

MCX Plug to MCX Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 255104-03-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255104-03-48.00
RF Standard Cable Assembly 255104-03-48.00
MCX R/A Crimp Plug to MCX R/A Crimp Plug, using RG-316 DS Cable

MCX R/A Crimp Plug to MCX R/A Crimp Plug, using RG-316 DS Cable

Supplier's Site Datasheet
RF Cable Assemblies - 255104-03-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255104-03-48.00
RF Cable Assemblies 255104-03-48.00
RF Cable Assemblies MCX R/A Plug to R/A Plug RG-316 DB 48in

RF Cable Assemblies MCX R/A Plug to R/A Plug RG-316 DB 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255104-03-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255104-03-48.00
Cable Assemblies - Coaxial Cables (RF) 255104-03-48.00
CBL ASSY MCX PLUG TO PLUG 4'

CBL ASSY MCX PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 255104-03-48.00-ND 255104-03-48.00 255104-03-48.00 255104-03-48.00 255104-03-48.00
Product Name Coaxial Cables (RF) MCX Cable RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details