MCX R/A crimp plug to MCX R/A crimp plug, using RG-316 DS cable
"Cable Assembly Coaxial MCX to MCX RG-316 DS 6.000"" (152.40mm)"
MCX Plug to MCX Plug RG-316 DS Cable
CBL ASSY MCX PLUG TO PLUG 6"
RF Cable Assemblies MCX R/A Plug to R/A Plug RG316/U DS 6in
COAXIAL CABLE ASSEMBLY, RG316-DS, 6IN, BLACK; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 255104-03-06.00 | ACX1765-ND | 255104-03-06.00 | 255104-03-06.00 | 255104-03-06.00 | 99R5563 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly, Rg316-Ds, 6In, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |