MCX Plug to MCX Plug RG-316 Cable
"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"
MCX R/A crimp plug to MCX R/A crimp plug, using RG-316 cable
COAXIAL CABLE ASSEMBLY, RG316, 36IN, BLACK; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes
CBL ASSY MCX PLUG TO PLUG 36"
RF Cable Assemblies MCX R/A Plug to R/A Plug RG-316/U 36in
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 255104-01-36.00 | ACX1764-ND | 255104-01-36.00 | 99R5562 | 255104-01-36.00 | 255104-01-36.00 |
| Product Name | MCX Cable | Coaxial Cables (RF) | RF Standard Cable Assembly | Coaxial Cable Assembly, Rg316, 36In, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Cable Length | 3 ft (9.14 dm) | 2.95 ft (9 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | ||
| Gender | Male-Male |