Amphenol RF RF Standard Cable Assembly 255103-01-36.00

Description
MCX to MCX Fixed length cable assembly
Request a Quote
Description
MCX to MCX Fixed length cable assembly
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, RG316, 36 inches in length, features a black exterior and is designed for reliable connectivity in various applications. It includes Amphenol RF connectors, specifically a straight plug and a right-angle plug, ensuring compatibility with standard equipment. The assembly is constructed to meet a 50-ohm impedance requirement, making it suitable for RF applications. It is RoHS compliant, indicating adherence to environmental regulations. The cable assembly undergoes 100% testing for high potential (hi-pot), continuity, shorts, and opens, ensuring quality and performance. This product is ideal for engineers seeking a durable and tested coaxial solution for their projects.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, RG316, 36 inches in length, features a black exterior and is designed for reliable connectivity in various applications. It includes Amphenol RF connectors, specifically a straight plug and a right-angle plug, ensuring compatibility with standard equipment. The assembly is constructed to meet a 50-ohm impedance requirement, making it suitable for RF applications. It is RoHS compliant, indicating adherence to environmental regulations. The cable assembly undergoes 100% testing for high potential (hi-pot), continuity, shorts, and opens, ensuring quality and performance. This product is ideal for engineers seeking a durable and tested coaxial solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 255103-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255103-01-36.00
RF Standard Cable Assembly 255103-01-36.00
MCX to MCX Fixed length cable assembly

MCX to MCX Fixed length cable assembly

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2538-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2538-ND
Coaxial Cables (RF) ACX2538-ND
"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 255103-01-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255103-01-36.00
Cable Assemblies 255103-01-36.00
MCX Plug to MCX Plug RG-316 Cable

MCX Plug to MCX Plug RG-316 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 255103-01-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
255103-01-36.00
Cable Assemblies - Coaxial Cables (RF) 255103-01-36.00
CBL ASSY MCX PLUG TO PLUG 36"

CBL ASSY MCX PLUG TO PLUG 36"

Supplier's Site
Coaxial Cable Assembly, Rg316, 36In, Black; Connector Type A Amphenol Rf - 99R5558 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg316, 36In, Black; Connector Type A Amphenol Rf
99R5558
Coaxial Cable Assembly, Rg316, 36In, Black; Connector Type A Amphenol Rf 99R5558
COAXIAL CABLE ASSEMBLY, RG316, 36IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG316, 36IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 255103-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255103-01-36.00
RF Cable Assemblies 255103-01-36.00
RF Cable Assemblies MCX Straight Plug to R/A Plug RG316U 36in

RF Cable Assemblies MCX Straight Plug to R/A Plug RG316U 36in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 255103-01-36.00 ACX2538-ND 255103-01-36.00 255103-01-36.00 99R5558 255103-01-36.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg316, 36In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers