Amphenol RF RF Standard Cable Assembly 255103-01-24.00

Description
MCX to MCX Fixed length cable assembly
Request a Quote Datasheet
Description
MCX to MCX Fixed length cable assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 255103-01-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255103-01-24.00
RF Standard Cable Assembly 255103-01-24.00
MCX to MCX Fixed length cable assembly

MCX to MCX Fixed length cable assembly

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1760-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1760-ND
Coaxial Cables (RF) ACX1760-ND
"Cable Assembly Coaxial MCX to MCX RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 255103-01-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255103-01-24.00
Cable Assemblies 255103-01-24.00
MCX Plug to MCX Plug RG-316 Cable

MCX Plug to MCX Plug RG-316 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 255103-01-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255103-01-24.00
Cable Assemblies - Coaxial Cables (RF) 255103-01-24.00
CBL ASSY MCX PLUG TO PLUG 24"

CBL ASSY MCX PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 255103-01-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255103-01-24.00
RF Cable Assemblies 255103-01-24.00
RF Cable Assemblies MCX Straight Plug to R/A Plug RG316U 24in

RF Cable Assemblies MCX Straight Plug to R/A Plug RG316U 24in

Buy Now Datasheet
Coaxial Cable Assembly, Rg316, 24In, Black; Connector Type A Amphenol Rf - 99R5557 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg316, 24In, Black; Connector Type A Amphenol Rf
99R5557
Coaxial Cable Assembly, Rg316, 24In, Black; Connector Type A Amphenol Rf 99R5557
COAXIAL CABLE ASSEMBLY, RG316, 24IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG316, 24IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 255103-01-24.00 ACX1760-ND 255103-01-24.00 255103-01-24.00 255103-01-24.00 99R5557
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg316, 24In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q263-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details