Amphenol RF RF Standard Cable Assembly 255101-08-48.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 255101-08-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255101-08-48.00
RF Standard Cable Assembly 255101-08-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
MCX Cable - 255101-08-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Plug to MCX Plug RG-178 Cable

MCX Plug to MCX Plug RG-178 Cable

Buy Now
Coaxial Cables (RF) - 255101-08-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
255101-08-48.00-ND
Coaxial Cables (RF) 255101-08-48.00-ND
"Cable Assembly Coaxial MCX to MCX RG-178 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MCX to MCX RG-178 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 255101-08-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255101-08-48.00
RF Cable Assemblies 255101-08-48.00
RF Cable Assemblies MCX Str Plug to Str Plug RG-178 48in

RF Cable Assemblies MCX Str Plug to Str Plug RG-178 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255101-08-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255101-08-48.00
Cable Assemblies - Coaxial Cables (RF) 255101-08-48.00
CBL ASSY MCX PLUG TO PLUG 4'

CBL ASSY MCX PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 255101-08-48.00 255101-08-48.00 255101-08-48.00-ND 255101-08-48.00 255101-08-48.00
Product Name RF Standard Cable Assembly MCX Cable Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1116737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details