MCX Plug to MCX Plug RG-178 Cable
MCX to MCX Fixed length cable assembly
"Cable Assembly Coaxial MCX to MCX RG-178 36.00"" (914.40mm)"
CBL ASSY MCX PLUG TO PLUG 36"
RF Cable Assemblies MCX Straight Plug to Plug RG-178/U 36in
COAXIAL CABLE ASSEMBLY, RG178, 36IN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 255101-08-36.00 | 255101-08-36.00 | ACX1757-ND | 255101-08-36.00 | 255101-08-36.00 | 99R5554 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly, Rg178, 36In; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 2.95 ft (9 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |