Amphenol RF Coaxial Cables (RF) 255101-08-06.00

Description
"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1754-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1754-ND
Coaxial Cables (RF) ACX1754-ND
"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 255101-08-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255101-08-06.00
Cable Assemblies 255101-08-06.00
MCX Plug to MCX Plug RG-178 Cable

MCX Plug to MCX Plug RG-178 Cable

Buy Now
RF Standard Cable Assembly - 255101-08-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255101-08-06.00
RF Standard Cable Assembly 255101-08-06.00
MCX to MCX Fixed length cable assembly

MCX to MCX Fixed length cable assembly

Supplier's Site Datasheet
Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf - 99R5551 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf
99R5551
Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf 99R5551
COAXIAL CABLE ASSEMBLY, RG178, 6IN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG178, 6IN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 255101-08-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255101-08-06.00
RF Cable Assemblies 255101-08-06.00
RF Cable Assemblies MCX Straight Plug to Plug RG-178/U 6in

RF Cable Assemblies MCX Straight Plug to Plug RG-178/U 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255101-08-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
255101-08-06.00
Cable Assemblies - Coaxial Cables (RF) 255101-08-06.00
CBL ASSY MCX PLUG TO PLUG 6"

CBL ASSY MCX PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1754-ND 255101-08-06.00 255101-08-06.00 99R5551 255101-08-06.00 255101-08-06.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details