Amphenol Corporation RF Coaxial Cable Mount Connector 252138

Description
MCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet
Description
MCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 252138 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
252138
RF Coaxial Cable Mount Connector 252138
MCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

MCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 13T7047 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
13T7047
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 13T7047
RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U, Belden 7805A; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U, RG188A/U, RG316/U, Belden 7805A; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 252138 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
252138
RF Connectors / Coaxial Connectors 252138
RF Connectors / Coaxial Connectors MCX STRAIGHT JACK 174/316 NICKEL

RF Connectors / Coaxial Connectors MCX STRAIGHT JACK 174/316 NICKEL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 252138 13T7047 252138
Product Name RF Coaxial Cable Mount Connector Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers