Amphenol RF Coaxial Cables (RF) 245130-01-24.00

Description
"Cable Assembly Coaxial SMA to MCX RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to MCX RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2530-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2530-ND
Coaxial Cables (RF) ACX2530-ND
"Cable Assembly Coaxial SMA to MCX RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to MCX RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 245130-01-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245130-01-24.00
Cable Assemblies 245130-01-24.00
SMA Jack to MCX Plug RG-316 Cable

SMA Jack to MCX Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 245130-01-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245130-01-24.00
RF Standard Cable Assembly 245130-01-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 245130-01-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
245130-01-24.00
Cable Assemblies - Coaxial Cables (RF) 245130-01-24.00
CBL ASSY SMA-MCX JACK-PLUG 24"

CBL ASSY SMA-MCX JACK-PLUG 24"

Supplier's Site
RF Cable Assemblies - 245130-01-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245130-01-24.00
RF Cable Assemblies 245130-01-24.00
RF Cable Assemblies SMA STR Blkhd JK-MCX R/A PLG RG316 24IN

RF Cable Assemblies SMA STR Blkhd JK-MCX R/A PLG RG316 24IN

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2530-ND 245130-01-24.00 245130-01-24.00 245130-01-24.00 245130-01-24.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-5151-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/316-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers