Amphenol RF Coaxial Cables (RF) 245110-08-36.00

Description
"Cable Assembly Coaxial SMA to MMCX RG-178 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to MMCX RG-178 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-245110-08-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-245110-08-36.00-ND
Coaxial Cables (RF) 115-245110-08-36.00-ND
"Cable Assembly Coaxial SMA to MMCX RG-178 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to MMCX RG-178 36.00"" (914.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
245110-08-36.00
Coaxial Cable Assemblies 245110-08-36.00
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
RF Standard Cable Assembly - 245110-08-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245110-08-36.00
RF Standard Cable Assembly 245110-08-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-245110-08-36.00-ND 245110-08-36.00 245110-08-36.00
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details