Amphenol RF Coaxial Cable Assemblies 245110-08-24.00

Description
RF Cable Assembly MMCX Straight Plug to
Request a Quote Datasheet
Description
RF Cable Assembly MMCX Straight Plug to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
245110-08-24.00
Coaxial Cable Assemblies 245110-08-24.00
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
Coaxial Cables (RF) - 115-245110-08-24.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-245110-08-24.00-ND
Coaxial Cables (RF) 115-245110-08-24.00-ND
"Cable Assembly Coaxial SMA to MMCX RG-178 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to MMCX RG-178 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 245110-08-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245110-08-24.00
RF Standard Cable Assembly 245110-08-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245110-08-24.00 115-245110-08-24.00-ND 245110-08-24.00
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details