"Cable Assembly Coaxial SMA to MMCX RG-316 9.000"" (228.60mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assembly MMCX Right Angle Plug
CBL ASSY SMA-MMCX JACK-PLUG 9"
RF COAX CABLE, RG316, SMA-MMCX, 228MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:- RoHS Compliant: Yes
RF Cable Assemblies MMCX RA PL TO SMA RABHJK RG316
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2367-ND | 245108-01-09.00 | 245108-01-09.00 | 245108-01-09.00 | 78X4413 | 245108-01-09.00 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Coaxial Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg316, Sma-Mmcx, 228Mm; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||||
| Cable Length | 0.7500 ft (2.29 dm) | 0.7500 ft (2.29 dm) | 0.7513 ft (2.29 dm) | 0.7500 ft (2.29 dm) |