"Cable Assembly Coaxial SMA to MMCX RG-316 36.00"" (914.40mm)"
SMA Jack to MMCX Plug RG-316 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA STR Bkhd JK-MMCX R/A PLG RG316 36IN
CBL ASSY SMA-MMCX JACK-PLUG 36"
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2536-ND | 245106-01-36.00 | 245106-01-36.00 | 245106-01-36.00 | 245106-01-36.00 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) |