Amphenol RF RF Standard Cable Assembly 245103-05-36.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 245103-05-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245103-05-36.00
RF Standard Cable Assembly 245103-05-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-245103-05-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-245103-05-36.00-ND
Coaxial Cables (RF) 115-245103-05-36.00-ND
"Cable Assembly Coaxial BNC to SMB RG-179 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to SMB RG-179 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 245103-05-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245103-05-36.00
RF Cable Assemblies 245103-05-36.00
RF Cable Assemblies BNC St Plg Mini-SMB RA Plg RG-179 36in

RF Cable Assemblies BNC St Plg Mini-SMB RA Plg RG-179 36in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245103-05-36.00 115-245103-05-36.00-ND 245103-05-36.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details