Amphenol RF RF Standard Cable Assembly 245103-02-72.00

Description
SMB R/A Crimp Plug to BNC Straight Crimp Plug using RG-174 cable
Request a Quote Datasheet
Description
SMB R/A Crimp Plug to BNC Straight Crimp Plug using RG-174 cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 245103-02-72.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245103-02-72.00
RF Standard Cable Assembly 245103-02-72.00
SMB R/A Crimp Plug to BNC Straight Crimp Plug using RG-174 cable

SMB R/A Crimp Plug to BNC Straight Crimp Plug using RG-174 cable

Supplier's Site
Cable Assemblies - 245103-02-72.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245103-02-72.00
Cable Assemblies 245103-02-72.00
BNC Plug to SMB 50 Ohm Plug RG-174 Cable

BNC Plug to SMB 50 Ohm Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ARF2768-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2768-ND
Coaxial Cables (RF) ARF2768-ND
"Cable Assembly Coaxial BNC to SMB RG-174 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to SMB RG-174 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Cable Assemblies - 245103-02-72.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245103-02-72.00
RF Cable Assemblies 245103-02-72.00
RF Cable Assemblies STR/SMB R/A Plug RG-174 cable 72in

RF Cable Assemblies STR/SMB R/A Plug RG-174 cable 72in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 245103-02-72.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
245103-02-72.00
Cable Assemblies - Coaxial Cables (RF) 245103-02-72.00
CBL ASSY BNC-SMB PLUG-PLUG 6'

CBL ASSY BNC-SMB PLUG-PLUG 6'

Supplier's Site
Coax Cable, Bnc Plug-Smb Plug, 72; Connector To Connector Amphenol Rf - 23X5339 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Smb Plug, 72; Connector To Connector Amphenol Rf
23X5339
Coax Cable, Bnc Plug-Smb Plug, 72; Connector To Connector Amphenol Rf 23X5339
COAX CABLE, BNC PLUG-SMB PLUG, 72"; Connector to Connector:BNC Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, BNC PLUG-SMB PLUG, 72"; Connector to Connector:BNC Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245103-02-72.00 245103-02-72.00 ARF2768-ND 245103-02-72.00 245103-02-72.00 23X5339
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coax Cable, Bnc Plug-Smb Plug, 72; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details