Amphenol RF Coaxial Cables (RF) 245103-02-24.00

Description
"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3252-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3252-ND
Coaxial Cables (RF) ARF3252-ND
"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 245103-02-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245103-02-24.00
Cable Assemblies 245103-02-24.00
BNC Plug to SMB 50 Ohm Plug RG-174 Cable

BNC Plug to SMB 50 Ohm Plug RG-174 Cable

Buy Now
Coax Cable, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf - 66AH8915 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf
66AH8915
Coax Cable, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf 66AH8915
COAX CABLE, BNC PLUG-SMB PLUG, 24"; Connector to Connector:BNC Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, BNC PLUG-SMB PLUG, 24"; Connector to Connector:BNC Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 245103-02-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245103-02-24.00
RF Cable Assemblies 245103-02-24.00
RF Cable Assemblies BNC STRT Plg to SMB RA Plg RG-174 24in

RF Cable Assemblies BNC STRT Plg to SMB RA Plg RG-174 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3252-ND 245103-02-24.00 66AH8915 245103-02-24.00
Product Name Coaxial Cables (RF) Cable Assemblies Coax Cable, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug to 90° SMB Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6483A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 1122274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 500mm, no Latches - G125-MC22605L0-0500F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details