Amphenol RF RF Standard Cable Assembly 245103-02-18.00

Description
BNC Straight Plug to SMB Right Angle Plug on RG-174 cable, 18 inches
Request a Quote Datasheet
Description
BNC Straight Plug to SMB Right Angle Plug on RG-174 cable, 18 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 245103-02-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245103-02-18.00
RF Standard Cable Assembly 245103-02-18.00
BNC Straight Plug to SMB Right Angle Plug on RG-174 cable, 18 inches

BNC Straight Plug to SMB Right Angle Plug on RG-174 cable, 18 inches

Supplier's Site
Coaxial Cables (RF) - ARF2769-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2769-ND
Coaxial Cables (RF) ARF2769-ND
"Cable Assembly Coaxial BNC to SMB RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - 245103-02-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245103-02-18.00
Cable Assemblies 245103-02-18.00
BNC Plug to SMB 50 Ohm Plug RG-174 Cable

BNC Plug to SMB 50 Ohm Plug RG-174 Cable

Buy Now
RF Cable Assemblies - 245103-02-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245103-02-18.00
RF Cable Assemblies 245103-02-18.00
RF Cable Assemblies STR/SMB R/A Plug RG-174 cable 18in

RF Cable Assemblies STR/SMB R/A Plug RG-174 cable 18in

Buy Now Datasheet
Coax Cable, Bnc Plug-Smb Plug, 18; Connector To Connector Amphenol Rf - 23X5338 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Bnc Plug-Smb Plug, 18; Connector To Connector Amphenol Rf
23X5338
Coax Cable, Bnc Plug-Smb Plug, 18; Connector To Connector Amphenol Rf 23X5338
COAX CABLE, BNC PLUG-SMB PLUG, 18"; Connector to Connector:BNC Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, BNC PLUG-SMB PLUG, 18"; Connector to Connector:BNC Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rf Cable Assy, Bnc Plug-Smb R/a Plug Rohs Compliant Amphenol Rf - 46AJ1310 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc Plug-Smb R/a Plug Rohs Compliant Amphenol Rf
46AJ1310
Rf Cable Assy, Bnc Plug-Smb R/a Plug Rohs Compliant Amphenol Rf 46AJ1310
RF CABLE ASSY, BNC PLUG-SMB R/A PLUG ROHS COMPLIANT: YES

RF CABLE ASSY, BNC PLUG-SMB R/A PLUG ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 245103-02-18.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
245103-02-18.00
Cable Assemblies - Coaxial Cables (RF) 245103-02-18.00
CBL ASSY BNC-SMB PLUG-PLUG 18"

CBL ASSY BNC-SMB PLUG-PLUG 18"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245103-02-18.00 ARF2769-ND 245103-02-18.00 245103-02-18.00 23X5338 46AJ1310 245103-02-18.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Coax Cable, Bnc Plug-Smb Plug, 18; Connector To Connector Amphenol Rf Rf Cable Assy, Bnc Plug-Smb R/a Plug Rohs Compliant Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details