Amphenol RF Coaxial Cables (RF) 245102-08-06.00

Description
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3254-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3254-ND
Coaxial Cables (RF) ARF3254-ND
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 6.000"" (152.40mm)"

"Cable Assembly Coaxial RP-SMA to MMCX RG-178 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 245102-08-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245102-08-06.00
RF Standard Cable Assembly 245102-08-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 245102-08-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245102-08-06.00
Cable Assemblies 245102-08-06.00
SMA-RP Jack to MMCX Plug RG-178 Cable

SMA-RP Jack to MMCX Plug RG-178 Cable

Buy Now
RF Cable Assemblies - 245102-08-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245102-08-06.00
RF Cable Assemblies 245102-08-06.00
RF Cable Assemblies SMA RP Bulkhead Jack MMCX RA Plug

RF Cable Assemblies SMA RP Bulkhead Jack MMCX RA Plug

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3254-ND 245102-08-06.00 245102-08-06.00 245102-08-06.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details