Amphenol RF Cable Assemblies 245101-07-06.00

Description
SMA Plug to BNC Plug RG-142 Cable
Request a Quote Datasheet
Description
SMA Plug to BNC Plug RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 245101-07-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245101-07-06.00
Cable Assemblies 245101-07-06.00
SMA Plug to BNC Plug RG-142 Cable

SMA Plug to BNC Plug RG-142 Cable

Buy Now
Coaxial Cables (RF) - 245101-07-06.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
245101-07-06.00-ND
Coaxial Cables (RF) 245101-07-06.00-ND
"Cable Assembly Coaxial BNC to SMA RG-142 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to SMA RG-142 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 245101-07-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-07-06.00
RF Standard Cable Assembly 245101-07-06.00
SMA crimp plug to BNC crimp plug; using RG-142 cable; 6 inches in length.

SMA crimp plug to BNC crimp plug; using RG-142 cable; 6 inches in length.

Supplier's Site Datasheet
RF Cable Assemblies - 245101-07-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-07-06.00
RF Cable Assemblies 245101-07-06.00
RF Cable Assemblies BNC St Plug to SMA Strt Plug RG142 6in

RF Cable Assemblies BNC St Plug to SMA Strt Plug RG142 6in

Buy Now Datasheet
Coaxial Cable Assembly, Rg142, 6In, Black; Connector Type A Amphenol Rf - 99R5540 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg142, 6In, Black; Connector Type A Amphenol Rf
99R5540
Coaxial Cable Assembly, Rg142, 6In, Black; Connector Type A Amphenol Rf 99R5540
COAXIAL CABLE ASSEMBLY, RG142, 6IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:BlackRoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG142, 6IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 245101-07-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
245101-07-06.00
Cable Assemblies - Coaxial Cables (RF) 245101-07-06.00
CBL ASSY BNC-SMA PLUG-PLUG 6"

CBL ASSY BNC-SMA PLUG-PLUG 6"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-07-06.00 245101-07-06.00-ND 245101-07-06.00 245101-07-06.00 99R5540 245101-07-06.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Coaxial Cable Assembly, Rg142, 6In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details