Amphenol RF RF Standard Cable Assembly 245101-04-M2.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 245101-04-M2.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-04-M2.00
RF Standard Cable Assembly 245101-04-M2.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-245101-04-M2.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-245101-04-M2.00-ND
Coaxial Cables (RF) 115-245101-04-M2.00-ND
"Cable Assembly Coaxial BNC to SMA RG-58 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to SMA RG-58 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
245101-04-M2.00
Coaxial Cable Assemblies 245101-04-M2.00
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
RF Cable Assemblies - 245101-04-M2.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-04-M2.00
RF Cable Assemblies 245101-04-M2.00
RF Cable Assemblies BNC St Plg to SMA St Plg RG-58 2m

RF Cable Assemblies BNC St Plg to SMA St Plg RG-58 2m

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-04-M2.00 115-245101-04-M2.00-ND 245101-04-M2.00 245101-04-M2.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details