Amphenol RF RF Standard Cable Assembly 245101-04-M0.50

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 245101-04-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-04-M0.50
RF Standard Cable Assembly 245101-04-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2496-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2496-ND
Coaxial Cables (RF) ACX2496-ND
"Cable Assembly Coaxial BNC to SMA RG-58 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to SMA RG-58 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - 245101-04-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245101-04-M0.50
Cable Assemblies 245101-04-M0.50
SMA Plug to BNC Plug RG-58 Cable

SMA Plug to BNC Plug RG-58 Cable

Buy Now
Rf Coax Cable, Rg58, Sma-Bnc, 500Mm, Black; Connector Type A Amphenol Rf - 78X4586 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg58, Sma-Bnc, 500Mm, Black; Connector Type A Amphenol Rf
78X4586
Rf Coax Cable, Rg58, Sma-Bnc, 500Mm, Black; Connector Type A Amphenol Rf 78X4586
RF COAX CABLE, RG58, SMA-BNC, 500MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX CABLE, RG58, SMA-BNC, 500MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 245101-04-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
245101-04-M0.50
Cable Assemblies - Coaxial Cables (RF) 245101-04-M0.50
CBL ASSY BNC-SMA PLUG-PLG 19.69"

CBL ASSY BNC-SMA PLUG-PLG 19.69"

Supplier's Site
RF Cable Assemblies - 245101-04-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-04-M0.50
RF Cable Assemblies 245101-04-M0.50
RF Cable Assemblies BNC STR Plug/SMA STR Plug CBL 0.50 Meters

RF Cable Assemblies BNC STR Plug/SMA STR Plug CBL 0.50 Meters

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-04-M0.50 ACX2496-ND 245101-04-M0.50 78X4586 245101-04-M0.50 245101-04-M0.50
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Coax Cable, Rg58, Sma-Bnc, 500Mm, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6069A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Ethernet Cable - 1367982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details