SMA Plug to BNC Plug RG-58 Cable
"Cable Assembly Coaxial BNC to SMA RG-58 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY BNC-SMA PLUG-PLG 9.843"
RF COAX CABLE, RG58, SMA-BNC, 250MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes
RF Cable Assemblies BNC STR Plug/SMA STR Plug CBL 0.25 Meters
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 245101-04-M0.25 | ACX2495-ND | 245101-04-M0.25 | 245101-04-M0.25 | 78X4585 | 245101-04-M0.25 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg58, Sma-Bnc, 250Mm, Black; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; SMA Straight Plug | ||||
| Cable Length | 0.8200 ft (2.5 dm) | 0.8203 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) |