Amphenol RF Cable Assemblies 245101-04-24.00

Description
SMA Plug to BNC Plug RG-58 Cable
Request a Quote Datasheet
Description
SMA Plug to BNC Plug RG-58 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 245101-04-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245101-04-24.00
Cable Assemblies 245101-04-24.00
SMA Plug to BNC Plug RG-58 Cable

SMA Plug to BNC Plug RG-58 Cable

Buy Now
Coaxial Cables (RF) - ACX1722-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1722-ND
Coaxial Cables (RF) ACX1722-ND
"Cable Assembly Coaxial BNC to SMA RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to SMA RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 245101-04-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-04-24.00
RF Standard Cable Assembly 245101-04-24.00
SMA crimp plug to BNC crimp plug; using RG-58/U coaxial cable; 24 inches in length.

SMA crimp plug to BNC crimp plug; using RG-58/U coaxial cable; 24 inches in length.

Supplier's Site Datasheet
Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf - 99R5537 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf
99R5537
Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf 99R5537
COAXIAL CABLE ASSEMBLY, RG58, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG58, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 245101-04-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-04-24.00
RF Cable Assemblies 245101-04-24.00
RF Cable Assemblies BNC St Plug to SMA Strt Plug RG58 24in

RF Cable Assemblies BNC St Plug to SMA Strt Plug RG58 24in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 245101-04-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
245101-04-24.00
Cable Assemblies - Coaxial Cables (RF) 245101-04-24.00
CBL ASSY BNC-SMA PLUG-PLUG 24"

CBL ASSY BNC-SMA PLUG-PLUG 24"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-04-24.00 ACX1722-ND 245101-04-24.00 99R5537 245101-04-24.00 245101-04-24.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assembly, Rg58, 24In, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2081384-6 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers