"Cable Assembly Coaxial BNC to SMA RG-316 29.53"" (750.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Plug to BNC Plug RG-316 Cable
RF COAX CABLE, RG316, SMA-BNC, 750MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes
CBL ASSY BNC-SMA PLUG-PLG 29.53"
RF Cable Assemblies BNC STR Plug/SMA STR Plug CBL 0.75 Meters
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2493-ND | 245101-01-M0.75 | 245101-01-M0.75 | 78X4583 | 245101-01-M0.75 | 245101-01-M0.75 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | Rf Coax Cable, Rg316, Sma-Bnc, 750Mm, Trans; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; SMA Straight Plug | ||||
| Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) |