Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial BNC to SMA RG-316 19.69"" (500.00mm)"
SMA Plug to BNC Plug RG-316 Cable
CBL ASSY BNC-SMA PLUG-PLG 19.69"
RF COAX CABLE, RG316, SMA-BNC, 500MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes
RF Cable Assemblies BNC STR Plug/SMA STR Plug CBL 0.50 Meters
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 245101-01-M0.50 | ACX2492-ND | 245101-01-M0.50 | 245101-01-M0.50 | 78X4582 | 245101-01-M0.50 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg316, Sma-Bnc, 500Mm, Trans; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |