BNC Straight Plug to SMA Straight Plug on RG-316 cable, 48 inches
"Cable Assembly Coaxial BNC to SMA RG-316 48.0"" (1.2m) 4.0'"
SMA Plug to BNC Plug RG-316 Cable
RF Cable Assemblies STR/SMA STR Plug RG-316 cable, 48in
CBL ASSY BNC-SMA PLUG-PLUG 4'
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 245101-01-48.00 | ARF3026-ND | 245101-01-48.00 | 245101-01-48.00 | 245101-01-48.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 4 ft (12.19 dm) | 4 ft (12.19 dm) | |||
| Gender | Male-Male |