Amphenol RF Coaxial Cables (RF) 245101-01-18.00

Description
"Cable Assembly Coaxial BNC to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 245101-01-18.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
245101-01-18.00-ND
Coaxial Cables (RF) 245101-01-18.00-ND
"Cable Assembly Coaxial BNC to SMA RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to SMA RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 245101-01-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-01-18.00
RF Standard Cable Assembly 245101-01-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Cable Assemblies
245101-01-18.00
Cable Assemblies 245101-01-18.00
SMA Plug to BNC Plug RG-316 Cable

SMA Plug to BNC Plug RG-316 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 245101-01-18.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
245101-01-18.00
Cable Assemblies - Coaxial Cables (RF) 245101-01-18.00
CBL ASSY BNC-SMA PLUG-PLUG 18"

CBL ASSY BNC-SMA PLUG-PLUG 18"

Supplier's Site
RF Cable Assemblies - 245101-01-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-01-18.00
RF Cable Assemblies 245101-01-18.00
RF Cable Assemblies BNC Strg PLG to SMA Strg PLG 18 inches

RF Cable Assemblies BNC Strg PLG to SMA Strg PLG 18 inches

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-01-18.00-ND 245101-01-18.00 245101-01-18.00 245101-01-18.00 245101-01-18.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details